Riedon, Inc. Resistors - Through Hole Resistors PF2203-0R05J1

Description
Win Source Part Number: 1315984-PF2203-0R05J 1 Category: Resistors>Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Height - Seated (Max): 0.591" (15.00mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 35W Composition: Thin Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon
Request a Quote Datasheet
Description
Win Source Part Number: 1315984-PF2203-0R05J 1 Category: Resistors>Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Height - Seated (Max): 0.591" (15.00mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 35W Composition: Thin Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1315984-PF2203-0R05J1
Resistors - Through Hole Resistors 1315984-PF2203-0R05J1
Win Source Part Number: 1315984-PF2203-0R05J 1 Category: Resistors>Through Hole Resistors Series: PF2200 Features: Current Sense, Flame Proof, Pulse Withstanding, Safety Package: Tube Height - Seated (Max): 0.591" (15.00mm) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 35W Composition: Thin Film Number of Terminations: 2 Resistance: 50 mOhms Package / Case: TO-220-2 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.29.0000 Mfr: Riedon

Win Source Part Number: 1315984-PF2203-0R05J1
Category: Resistors>Through Hole Resistors
Series: PF2200
Features: Current Sense, Flame Proof, Pulse Withstanding, Safety
Package: Tube
Height - Seated (Max): 0.591" (15.00mm)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 35W
Composition: Thin Film
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: TO-220-2
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.417" L x 0.177" W (10.60mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.29.0000
Mfr: Riedon

Buy Now Datasheet
Through Hole Resistors - 696-1160-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1160-ND
Through Hole Resistors 696-1160-ND
50 mOhms ±5% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

50 mOhms ±5% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1315984-PF2203-0R05J1 696-1160-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm; Thin Film (Chip) Thick Film (Chip)
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers