Riedon, Inc. Leaded Resistor MF65

Description
Resistances from 0.1 Ohm to 10MOhms Power Rating to 3Watts Resistance Tolerances to +/-0.1% TCR's to +/-100ppm/K Convenient RN Type Package Styles
Description
Resistances from 0.1 Ohm to 10MOhms Power Rating to 3Watts Resistance Tolerances to +/-0.1% TCR's to +/-100ppm/K Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MF65 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MF65
Leaded Resistor MF65
Resistances from 0.1 Ohm to 10MOhms Power Rating to 3Watts Resistance Tolerances to +/-0.1% TCR's to +/-100ppm/K Convenient RN Type Package Styles
  • Resistances from 0.1 Ohm to 10MOhms
  • Power Rating to 3Watts
  • Resistance Tolerances to +/-0.1%
  • TCR's to +/-100ppm/K
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MF65
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 0.1000 to 1.00E7 ohms
Tolerance 0.1000 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers