Riedon, Inc. Leaded Resistor MT-3

Description
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)
Description
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MT-3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MT-3
Leaded Resistor MT-3
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Four Terminal Versions Available (Consult Factory)

Resistances from 0.003 to 0.10Ohms
Tolerance to ±0.1%
TCR’s to ± 20 ppm/K ( Four Terminal Version )
For Current Sensing and Shunt Applications
All Welded Construction
Low Inductance ( <10nH )
Four Terminal Versions Available (Consult Factory)

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MT-3
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction Molded Metal Element
Mounting / Packaging Axial Leads
Resistance Range 0.0030 to 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details