Riedon, Inc. Leaded Resistor MP65

Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MP65 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MP65
Leaded Resistor MP65
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
  • Resistances from 10Ohm to 2MOhms
  • Power Rating to 0.5 Watts
  • Resistance Tolerances to +/-0.05%
  • TCR's to +/-5ppm/K
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MP65
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details