Riedon, Inc. Leaded Resistor HVR50

Description
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Description
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - HVR50 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
HVR50
Leaded Resistor HVR50
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Resistances from 1M to 10TOhms
Power Rating 1 to 3Watts
Resistance Tolerances to ± 0.25%
TCR’s to ±25ppm/K
Non-Magnetic
High Value Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVR50
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1.00E6 to 1.00E13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers