Riedon, Inc. Surface Mount Resistor HVC 4020

Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVC 4020 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVC 4020
Surface Mount Resistor HVC 4020
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
  • Resistances from 10M to 1T Ohms
  • Power Rating 0.05 to 0.8 Watts
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/- 25 ppm/C
  • Non-Magnetic
  • High Value Thick Film Resistance Element
  • Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVC 4020
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614931-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers