Riedon, Inc. Leaded Resistor MF2617

Description
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock
Description
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MF2617 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MF2617
Leaded Resistor MF2617
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock

Resistances from 1 to 10MOhms
Power Rating 0.4 to 0.65Watts
Resistance Tolerances to ±0.05%
TCR’s to ±3ppm/K
Very Low Inductance
Matched Sets Available
E192 Values in Stock

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MF2617
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details