Riedon, Inc. Surface Mount Resistor HVS1210

Description
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
Description
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVS1210 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVS1210
Surface Mount Resistor HVS1210
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
  • Resistances from 100k to 10T Ohms
  • Power Rating 0.05 to 1.5 Watt
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/-25 ppm/K
  • Non-Magnetic (contact PtAg)
  • High Value Thick Film Resistance Element
  • Sizes: 0402/0603/0805/1206/1210/2010/2512/4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVS1210
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 to 1.00E13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers