RESFOIL FWU2-T220 1K 0.01% TC5
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-FWU2202T-6LM1001T-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | TO-220-2 |