Riedon, Inc. Surface Mount Resistor HVC 2512

Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVC 2512 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVC 2512
Surface Mount Resistor HVC 2512
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
  • Resistances from 10M to 1T Ohms
  • Power Rating 0.05 to 0.8 Watts
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/- 25 ppm/C
  • Non-Magnetic
  • High Value Thick Film Resistance Element
  • Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVC 2512
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512
Resistance Range 1.00E7 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details