Riedon, Inc. Surface Mount Resistor HVS2010

Description
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
Description
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVS2010 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVS2010
Surface Mount Resistor HVS2010
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
  • Resistances from 100k to 10T Ohms
  • Power Rating 0.05 to 1.5 Watt
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/-25 ppm/K
  • Non-Magnetic (contact PtAg)
  • High Value Thick Film Resistance Element
  • Sizes: 0402/0603/0805/1206/1210/2010/2512/4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVS2010
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 100000 to 1.00E13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573268 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details