Riedon, Inc. Chip Resistor - Surface Mount HVS0805-100KJ8

Description
RES SMD 100K OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 100K OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS0805-100KJ8CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-100KJ8CT-ND
Chip Resistor - Surface Mount 696-HVS0805-100KJ8CT-ND
RES SMD 100K OHM 5% 1/8W 0805

RES SMD 100K OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS0805-100KJ8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-100KJ8TR-ND
Chip Resistor - Surface Mount 696-HVS0805-100KJ8TR-ND
100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

100 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS0805-100KJ8DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-100KJ8DKR-ND
Chip Resistor - Surface Mount 696-HVS0805-100KJ8DKR-ND
RES SMD 100K OHM 5% 1/8W 0805

RES SMD 100K OHM 5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-HVS0805-100KJ8CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers