Riedon, Inc. Leaded Resistor MG70

Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MG70 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MG70
Leaded Resistor MG70
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
  • Resistances from 50kOhm to 2GOhms
  • Power Rating to 3Watts
  • Resistance Tolerances to +/-0.5%
  • Max. working voltage to 10000V
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MG70
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 100000 to 2.00E9 ohms
Tolerance 0.5000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers