Riedon, Inc. Surface Mount Resistor HVC 0603

Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
Description
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVC 0603 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVC 0603
Surface Mount Resistor HVC 0603
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
  • Resistances from 10M to 1T Ohms
  • Power Rating 0.05 to 0.8 Watts
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/- 25 ppm/C
  • Non-Magnetic
  • High Value Thick Film Resistance Element
  • Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVC 0603
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Resistance Range 1.00E7 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers