Riedon, Inc. Chip Resistor - Surface Mount HVS0805-10MJ1

Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS0805-10MJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-10MJ1TR-ND
Chip Resistor - Surface Mount 696-HVS0805-10MJ1TR-ND
10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

10 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS0805-10MJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-10MJ1DKR-ND
Chip Resistor - Surface Mount 696-HVS0805-10MJ1DKR-ND
RES SMD 10M OHM 5% 1/8W 0805

RES SMD 10M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS0805-10MJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-10MJ1CT-ND
Chip Resistor - Surface Mount 696-HVS0805-10MJ1CT-ND
RES SMD 10M OHM 5% 1/8W 0805

RES SMD 10M OHM 5% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-HVS0805-10MJ1TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers