Riedon, Inc. Leaded Resistor HV37

Description
Resistances from 100kOhm to 33MOhms Power Rating to 0.5Watts Resistance Tolerances to ±1% Max. working voltage to 3500V
Description
Resistances from 100kOhm to 33MOhms Power Rating to 0.5Watts Resistance Tolerances to ±1% Max. working voltage to 3500V

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - HV37 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
HV37
Leaded Resistor HV37
Resistances from 100kOhm to 33MOhms Power Rating to 0.5Watts Resistance Tolerances to ±1% Max. working voltage to 3500V

Resistances from 100kOhm to 33MOhms
Power Rating to 0.5Watts
Resistance Tolerances to ±1%
Max. working voltage to 3500V

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HV37
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 100000 to 3.30E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers