Riedon, Inc. Heat Sink Resistor KHR 4-T600

Description
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing
Description
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - KHR 4-T600 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
KHR 4-T600
Heat Sink Resistor KHR 4-T600
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing

Resistances from 100Ohm to 1kOhms
Power Rating to 900Watt
Resistance Tolerances to ±10%
TCR to ±100ppm/K
TO-227 (TO-238) Housing

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number KHR 4-T600
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 100 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers