Riedon, Inc. Through Hole Resistors - PF2203-1R2F1 PF2203-1R2F1

Description
Manufacturer: Riedon Win Source Part Number: 888985-PF2203-1R2F1 Series: PF2200 Operating Temperature Range: -55°C ~ 155°C Features: 1.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8533.29.0000
Request a Quote Datasheet
Description
Manufacturer: Riedon Win Source Part Number: 888985-PF2203-1R2F1 Series: PF2200 Operating Temperature Range: -55°C ~ 155°C Features: 1.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8533.29.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - PF2203-1R2F1
888985-PF2203-1R2F1
Through Hole Resistors - PF2203-1R2F1 888985-PF2203-1R2F1
Manufacturer: Riedon Win Source Part Number: 888985-PF2203-1R2F1 Series: PF2200 Operating Temperature Range: -55°C ~ 155°C Features: 1.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film Package: TO-220-2 Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Affected HTSUS: 8533.29.0000

Manufacturer: Riedon
Win Source Part Number: 888985-PF2203-1R2F1
Series: PF2200
Operating Temperature Range: -55°C ~ 155°C
Features: 1.2 Ohms ±1% 35W Through Hole Resistor TO-220-2 Current Sense, Flame Proof, Pulse Withstanding, Safety Thin Film
Package: TO-220-2
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Affected
HTSUS: 8533.29.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 888985-PF2203-1R2F1
Product Name Through Hole Resistors - PF2203-1R2F1
Technology / Construction MetalFilm; Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details