Riedon, Inc. Leaded Resistor MG60

Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MG60 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MG60
Leaded Resistor MG60
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
  • Resistances from 50kOhm to 2GOhms
  • Power Rating to 3Watts
  • Resistance Tolerances to +/-0.5%
  • Max. working voltage to 10000V
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MG60
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 50000 to 1.00E9 ohms
Tolerance 0.5000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers