Riedon, Inc. Chip Resistor - Surface Mount MNRS15750R002F

Description
2 mOhms ±1% 4W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 4W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MNRS15750R002F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MNRS15750R002F-ND
Chip Resistor - Surface Mount MNRS15750R002F-ND
2 mOhms ±1% 4W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

2 mOhms ±1% 4W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MNRS15750R002F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 6030
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details