Riedon, Inc. Chip Resistor - Surface Mount NHS2B-5R6J8

Description
5.6 Ohms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NHS2B-5R6J8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
NHS2B-5R6J8-ND
Chip Resistor - Surface Mount NHS2B-5R6J8-ND
5.6 Ohms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film

5.6 Ohms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NHS2B-5R6J8-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers