Riedon, Inc. Surface Mount Resistor MFM2207

Description
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock
Description
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - MFM2207 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
MFM2207
Surface Mount Resistor MFM2207
Resistances from 1 to 10MOhms Power Rating 0.4 to 0.65Watts Resistance Tolerances to ±0.05% TCR’s to ±3ppm/K Very Low Inductance Matched Sets Available E192 Values in Stock

Resistances from 1 to 10MOhms
Power Rating 0.4 to 0.65Watts
Resistance Tolerances to ±0.05%
TCR’s to ±3ppm/K
Very Low Inductance
Matched Sets Available
E192 Values in Stock

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MFM2207
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 to 5.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details