Riedon, Inc. Leaded Resistor HTE127

Description
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request
Description
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - HTE127 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
HTE127
Leaded Resistor HTE127
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request

Resistances from 200Ohms to 700MOhms
Power Rating 0.7 to 17Watts
Resistance Tolerances to ±1%
Low TCR: ± 100ppm/K Standard
Voltage Ratings to 48KV
Non-Inductive Design
SMD upon request

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HTE127
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 200 to 7.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details