Riedon, Inc. Through Hole Resistors PCS-0R01D1

Description
10 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-PCS-0R01D1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-PCS-0R01D1-ND
Through Hole Resistors 696-PCS-0R01D1-ND
10 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

10 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PCS-0R01D1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; 4-SIP
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details