Riedon, Inc. Chip Resistor - Surface Mount MNRS15750R003F

Description
3 mOhms ±1% 3.5W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3.5W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MNRS15750R003F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MNRS15750R003F-ND
Chip Resistor - Surface Mount MNRS15750R003F-ND
3 mOhms ±1% 3.5W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

3 mOhms ±1% 3.5W Chip Resistor 6030 (15075 Metric) Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MNRS15750R003F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 6030
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 4-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6200 ohms
View Details
4 suppliers