Riedon, Inc. Chip Resistor - Surface Mount MNRS10500R003F

Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MNRS10500R003F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MNRS10500R003F-ND
Chip Resistor - Surface Mount MNRS10500R003F-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MNRS10500R003F-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP4R30FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers