Riedon, Inc. Resistors - Through Hole Resistors MSR3-0R01F1

Description
Win Source Part Number: 1218027-MSR3-0R01F1 Category: Resistors>Through Hole Resistors Series: MSR Features: Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Package: Bulk Height - Seated (Max): 1.000" (25.40mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Radial Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.598" L x 0.067" W (15.20mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Riedon Other Names: MSR-3 0.010 OHM 1%,MSR3-0R01F1-ND,69 6-1640,MSR3-0R01F,MS R-3-0.010F-ND,MSR-3- 0.010F
Request a Quote Datasheet
Description
Win Source Part Number: 1218027-MSR3-0R01F1 Category: Resistors>Through Hole Resistors Series: MSR Features: Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Package: Bulk Height - Seated (Max): 1.000" (25.40mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Radial Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.598" L x 0.067" W (15.20mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Riedon Other Names: MSR-3 0.010 OHM 1%,MSR3-0R01F1-ND,69 6-1640,MSR3-0R01F,MS R-3-0.010F-ND,MSR-3- 0.010F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1218027-MSR3-0R01F1
Resistors - Through Hole Resistors 1218027-MSR3-0R01F1
Win Source Part Number: 1218027-MSR3-0R01F1 Category: Resistors>Through Hole Resistors Series: MSR Features: Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Package: Bulk Height - Seated (Max): 1.000" (25.40mm) Standard Package: 250 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: Radial Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.598" L x 0.067" W (15.20mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Riedon Other Names: MSR-3 0.010 OHM 1%,MSR3-0R01F1-ND,69 6-1640,MSR3-0R01F,MS R-3-0.010F-ND,MSR-3- 0.010F

Win Source Part Number: 1218027-MSR3-0R01F1
Category: Resistors>Through Hole Resistors
Series: MSR
Features: Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety
Package: Bulk
Height - Seated (Max): 1.000" (25.40mm)
Standard Package: 250
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.598" L x 0.067" W (15.20mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Riedon
Other Names: MSR-3 0.010 OHM 1%,MSR3-0R01F1-ND,696-1640,MSR3-0R01F,MSR-3-0.010F-ND,MSR-3-0.010F

Buy Now Datasheet
Through Hole Resistors - 696-1640-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1640-ND
Through Hole Resistors 696-1640-ND
10 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Metal Element

10 mOhms ±1% 3W Through Hole Resistor Radial Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1218027-MSR3-0R01F1 696-1640-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Resistance Range 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP2R70FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers