Riedon, Inc. Chip Resistor - Surface Mount HVS2512-10MJ1

Description
RES SMD 10M OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES SMD 10M OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS2512-10MJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS2512-10MJ1CT-ND
Chip Resistor - Surface Mount 696-HVS2512-10MJ1CT-ND
RES SMD 10M OHM 5% 1W 2512

RES SMD 10M OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS2512-10MJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS2512-10MJ1DKR-ND
Chip Resistor - Surface Mount 696-HVS2512-10MJ1DKR-ND
RES SMD 10M OHM 5% 1W 2512

RES SMD 10M OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS2512-10MJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS2512-10MJ1TR-ND
Chip Resistor - Surface Mount 696-HVS2512-10MJ1TR-ND
10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film

10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - HVS2512-10MJ1
906040-HVS2512-10MJ1
Chip Resistor - Surface Mount - HVS2512-10MJ1 906040-HVS2512-10MJ1
Manufacturer: Riedon Win Source Part Number: 906040-HVS2512-10MJ1 Series: HVS Operating Temperature Range: -55°C ~ 155°C Features: 10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: HVS 2512 10MOHMS 5% 100PPM, HVS 2512 10MOHMS 5% 100PPM-ND, HVS 2512 10MOHMS 5% 50PPM, HVS 2512 10MOHMS 5% 50PPM-ND

Manufacturer: Riedon
Win Source Part Number: 906040-HVS2512-10MJ1
Series: HVS
Operating Temperature Range: -55°C ~ 155°C
Features: 10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: HVS 2512 10MOHMS 5% 100PPM, HVS 2512 10MOHMS 5% 100PPM-ND, HVS 2512 10MOHMS 5% 50PPM, HVS 2512 10MOHMS 5% 50PPM-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 696-HVS2512-10MJ1CT-ND 906040-HVS2512-10MJ1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - HVS2512-10MJ1
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details