Riedon, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Resistances from 0.01Ohm to 51kOhms Power Rating to 35Watt Resistance Tolerances to +/-1% TCR to +/-50ppm/K Load Stability to 1% TO-263 Housing (D-Pak) Solder Reflow Secure at 260C / 20s...
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )

<< Prev Next >>