Riedon, Inc. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Meet Performance Requirements of JSS Std. & MIL Std. Miniature Size available for space savings. Available ranges from 10 ohm to 1M ohm. Values below range available on request. Flameproof...
Resistances from 0.005 to 1kOhms Tolerance to ±0.005% TCR’s to ± 5ppm/K Superior Surge Handling Capability Up to 25A Current Reel Packaging Non-Inductive Windings are Available (Type SCN)
Resistances from 0.22Ohm to 1MOhms Power Rating to 3Watts Resistance Tolerances to ±1% Max. working voltage to 750V Lead (Pb)-free solder contacts
Resistances from 10 to 1MOhms Power Rating 0.25Watts Resistance Tolerances to ±0.05% TCR to ± 5ppm/K Non-Inductive Design Space Efficient Radial Leads
Resistances from 100 to 20GOhms Power Rating 0.125 to 3Watts Resistance Tolerances to ±1% TCR’s to ±100ppm/K Voltage Ratings to 20KV Voltage Coefficient : 50ppm/V (MAX) Thick Film Resistance Element...
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
Resistances from 50 to 3MOhms Tolerance to ±0.1% TCR’s to ± 5ppm/K Very Low Inductance Excellent Long Term Stability
Resistance: 0.005 to 50kOhms High Power: to 4Watts Tolerance to +/-0.01% Low Temperature Coefficient to +/- 20 ppm/K Superior Surge Handling Capability Reel Packaging Non-inductive Windings are Available (Type SN)...
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched...

<< Prev Next >>