Riedon, Inc. Chip Resistor - Surface Mount HVC1206H-330MK8

Description
330 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
330 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1617-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1617-2-ND
Chip Resistor - Surface Mount 696-1617-2-ND
330 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

330 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1617-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1617-1-ND
Chip Resistor - Surface Mount 696-1617-1-ND
330 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

330 MOhms ±10% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - HVC1206H-330MK8 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
HVC1206H-330MK8
Resistors - Chip Resistor - Surface Mount HVC1206H-330MK8
RES SMD 330M OHM 10% 1/4W 1206

RES SMD 330M OHM 10% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 696-1617-2-ND HVC1206H-330MK8
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details