Riedon, Inc. Datasheets for Power Resistors
Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors.
Power Resistors: Learn more
| Product Name | Notes |
|---|---|
| • High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± | |
| • Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1% | |
| • Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) • | |
| Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH) | |
| Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance (... | |
| Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH ) | |
| Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available | |
| Resistances from 0.05Ohm to 100kOhms Power Rating to 100Watt Resistance Tolerances to ±1% TCR to ±100ppm/K Load Stability to 1% TO-218 (TO-247) Housing | |
| Resistances from 0.05Ohm to 5MOhms Power Rating to 200Watt Resistance Tolerances to ±1% TCR to ±50ppm/K TO-227 (TO-238) Housing | |
| Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes:... | |
| Resistances from 0.22Ohm to 1MOhms Power Rating to 3Watts Resistance Tolerances to ±1% Max. working voltage to 750V Lead (Pb)-free solder contacts | |
| Resistances from 0.5 to 270Ohms Power Rating to 16000 Watt Low inductance | |
| Resistances from 1 to 48kOhms Power Rating 5 to 225Watts Resistance Tolerances to ± 5% Options: Special Tolerances Ayrton-Perry / Non-Inductive Windings Fixed / Tapped / or Adjustable Quick Connect... | |
| Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing | |
| Resistances from 0.002Ohm to 50 Ohms Power Rating to 15 Watt Resistance Tolerances to +/-0.1% TCR to +/- 15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available | |
| Resistances from 0.002Ohm to 50Ohms Power Rating to 15Watt Resistance Tolerances to +/-0.1% TCR to +/-15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available | |
| Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating)... | |
| Resistances from 0.01Ohm to 51kOhms Power Rating to 35Watt Resistance Tolerances to +/-1% TCR to +/-50ppm/K Load Stability to 1% TO-263 Housing (D-Pak) Solder Reflow Secure at 260C / 20s... | |
| Resistances from 0.1 to 8.2K Ohms Power Rating 1 to 5 Watts Resistance Tolerances of +/-5% Non-Inductive Windings Available High Pulse Handling Available in Bulk, Tape & Reel, and Ammo... |