Riedon, Inc. Surface Mount Resistor NPS 2-T220 T221

Description
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
Description
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - NPS 2-T220 T221 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
NPS 2-T220 T221
Surface Mount Resistor NPS 2-T220 T221
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

Resistances from 0.02Ohm to 100kOhms
Power Rating to 50Watt
Resistance Tolerances to ±1%
TCR to ±50ppm/K
Load Stability to 0.5%
TO-220 Housing
Convenient SMD D2Pak Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number NPS 2-T220 T221
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details