RESFOIL FWP2324 0.1R 0.5% 40W T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-FWP2324H-DN-R100T-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 4-SIP |
| Tolerance | 0.5000 +/- % |