Riedon, Inc. Leaded Resistor MS-5

Description
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element
Description
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MS-5 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MS-5
Leaded Resistor MS-5
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Resistances from 0.005 to 0.10Ohms
Tolerance to ±1%
Resistance Wire TCR: ± 20ppm/K
For Current Sensing and Shunt Applications
All Welded Construction
Low Inductance ( <10nH )
Economical Bare Metal Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MS-5
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Bare Metal Element
Mounting / Packaging Radial Leads
Resistance Range 0.0050 to 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR107FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details