Riedon, Inc. Chip Resistor - Surface Mount HVC2512H-330MK8

Description
330 MOhms ±10% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
330 MOhms ±10% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1621-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1621-2-ND
Chip Resistor - Surface Mount 696-1621-2-ND
330 MOhms ±10% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film

330 MOhms ±10% 1W Chip Resistor 2512 (6432 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1621-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details