MFM60 -- SURFACE MOUNT RESISTOR
Riedon, Inc.
Surface Mount Resistor
MFM60
Description
Resistances from 10Ohms to 10MOhms
Power Rating to 1 Watt
Resistance Tolerances to +/-0.1%
TCR's to +/-50ppm/K
Convenient RN Type Package Styles
Description
Resistances from 10Ohms to 10MOhms
Power Rating to 1 Watt
Resistance Tolerances to +/-0.1%
TCR's to +/-50ppm/K
Convenient RN Type Package Styles
Suppliers
Surface Mount Resistor
MFM60
Resistances from 10Ohms to 10MOhms
Power Rating to 1 Watt
Resistance Tolerances to +/-0.1%
TCR's to +/-50ppm/K
Convenient RN Type Package Styles
- Resistances from 10Ohms to 10MOhms
- Power Rating to 1 Watt
- Resistance Tolerances to +/-0.1%
- TCR's to +/-50ppm/K
- Convenient RN Type Package Styles
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MFM60 |
|
Product Name
|
Surface Mount Resistor |
|
Configuration
|
Single Resistor
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD)
|
|
Resistance Range
|
10 to 1.00E7 ohms
|
|
Tolerance
|
0.1000 to 5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Mounting / Packaging
ThroughHole
Resistance Range
0.5000 ohms
Tolerance
10 +/- %
View Details