Riedon, Inc. Chip Resistor - Surface Mount PCR1206-47KJ1

Description
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-PCR1206-47KJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PCR1206-47KJ1TR-ND
Chip Resistor - Surface Mount 696-PCR1206-47KJ1TR-ND
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-PCR1206-47KJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-PCR1206-47KJ1CT-ND
Chip Resistor - Surface Mount 696-PCR1206-47KJ1CT-ND
47 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

47 kOhms ±5% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - PCR1206-47KJ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
PCR1206-47KJ1
Resistors - Chip Resistor - Surface Mount PCR1206-47KJ1
RES SMD 47K OHM 5% 1/3W 1206

RES SMD 47K OHM 5% 1/3W 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 696-PCR1206-47KJ1TR-ND PCR1206-47KJ1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details