Riedon, Inc. Chassis Mount Resistors KHR4-T227 1.0 OHM 5%

Description
1 Ohms ±5% 200W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 200W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KHR4-227-1.0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KHR4-227-1.0J-ND
Chassis Mount Resistors KHR4-227-1.0J-ND
1 Ohms ±5% 200W Thick Film Chassis Mount Resistor

1 Ohms ±5% 200W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KHR4-T227 1.0 OHM 5% - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KHR4-T227 1.0 OHM 5%
Chassis Mount Resistors KHR4-T227 1.0 OHM 5%
RES CHAS MNT 1 OHM 5% 200W

RES CHAS MNT 1 OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KHR4-227-1.0J-ND KHR4-T227 1.0 OHM 5%
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 M4 Threaded
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details