Riedon, Inc. Leaded Resistor GST1210

Description
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Description
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - GST1210 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
GST1210
Leaded Resistor GST1210
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Resistances from 1M to 1TOhms
Power Rating 0.5 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ±25ppm/K
Non-Magnetic
High Value Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number GST1210
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1.00E6 to 1.00E11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers