Riedon, Inc. Leaded Resistor HTE24

Description
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request
Description
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - HTE24 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
HTE24
Leaded Resistor HTE24
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request

Resistances from 200Ohms to 700MOhms
Power Rating 0.7 to 17Watts
Resistance Tolerances to ±1%
Low TCR: ± 100ppm/K Standard
Voltage Ratings to 48KV
Non-Inductive Design
SMD upon request

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HTE24
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 200 to 7.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers