Riedon, Inc. Through Hole Resistors PCS-0R1D1

Description
100 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet
Description
100 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-PCS-0R1D1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-PCS-0R1D1-ND
Through Hole Resistors 696-PCS-0R1D1-ND
100 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

100 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PCS-0R1D1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; 4-SIP
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers