Riedon, Inc. Leaded Resistor MFP50

Description
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
Description
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MFP50 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MFP50
Leaded Resistor MFP50
Resistances from 10Ohm to 1MOhms Power Rating to 2Watts Resistance Tolerances to +/-0.01% TCR's to +/-5ppm/C Convenient RN Type Package Styles Lower Tolerance Available on Request
  • Resistances from 10Ohm to 1MOhms
  • Power Rating to 2Watts
  • Resistance Tolerances to +/-0.01%
  • TCR's to +/-5ppm/C
  • Convenient RN Type Package Styles
  • Lower Tolerance Available on Request

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MFP50
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 100 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers