Riedon, Inc. Through Hole Resistors PF1262-22RF1

Description
22 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet
Description
22 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PF1262-22RF1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PF1262-22RF1-ND
Through Hole Resistors PF1262-22RF1-ND
22 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

22 Ohms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1350098-PF1262-22RF1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350098-PF1262-22RF1
Resistors - Through Hole Resistors 1350098-PF1262-22RF1
Win Source Part Number: 1350098-PF1262-22RF1 Category: Resistors - Through Hole Resistors Series: PF1262 Features: Current Sense, Flame Proof, Safety Package: Tube Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm) Height - Seated (Max): 0.472" (12.00mm) Standard Package: 60 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 20W Composition: Thin Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0090 Mfr: Riedon Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1350098-PF1262-22RF1
Category: Resistors - Through Hole Resistors
Series: PF1262
Features: Current Sense, Flame Proof, Safety
Package: Tube
Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm)
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 60
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: TO-126-2
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0090
Mfr: Riedon
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number PF1262-22RF1-ND 1350098-PF1262-22RF1
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers