Riedon, Inc. Chassis Mount Resistors KHR4-T227 2000 OHM 5%

Description
2 kOhms ±5% 200W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
2 kOhms ±5% 200W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - KHR4-T227-2000J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
KHR4-T227-2000J-ND
Chassis Mount Resistors KHR4-T227-2000J-ND
2 kOhms ±5% 200W Thick Film Chassis Mount Resistor

2 kOhms ±5% 200W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - KHR4-T227 2000 OHM 5% - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
KHR4-T227 2000 OHM 5%
Chassis Mount Resistors KHR4-T227 2000 OHM 5%
RES CHAS MNT 2K OHM 5% 200W

RES CHAS MNT 2K OHM 5% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number KHR4-T227-2000J-ND KHR4-T227 2000 OHM 5%
Product Name Chassis Mount Resistors Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging SOT-227-4 M4 Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details