Riedon, Inc. Through Hole Resistors PCS-0R0033D1

Description
3.3 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet
Description
3.3 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-PCS-0R0033D1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-PCS-0R0033D1-ND
Through Hole Resistors 696-PCS-0R0033D1-ND
3.3 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

3.3 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PCS-0R0033D1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; 4-SIP
Resistance Range 0.0033 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details