Riedon, Inc. Surface Mount Resistor HVS0805

Description
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
Description
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - HVS0805 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
HVS0805
Surface Mount Resistor HVS0805
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element Sizes: 0402/0603/0805/1206/ 1210/2010/2512/4020 Special HT Version to 300C
  • Resistances from 100k to 10T Ohms
  • Power Rating 0.05 to 1.5 Watt
  • Resistance Tolerances to +/- 0.25%
  • TCR's to +/-25 ppm/K
  • Non-Magnetic (contact PtAg)
  • High Value Thick Film Resistance Element
  • Sizes: 0402/0603/0805/1206/1210/2010/2512/4020
  • Special HT Version to 300C

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVS0805
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Resistance Range 100000 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details