Riedon, Inc. Heat Sink Resistor PF2201

Description
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )
Description
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - PF2201 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
PF2201
Heat Sink Resistor PF2201
TO-200 Housing Rated Power to 50 Watts Resistances from 0.01 to 51K Ohms High Stability Film Resistance Elements Resistance Tolerance to +/-0.05% Low Inductance ( <50nH )
  • TO-200 Housing
  • Rated Power to 50 Watts
  • Resistances from 0.01 to 51K Ohms
  • High Stability Film Resistance Elements
  • Resistance Tolerance to +/-0.05%
  • Low Inductance ( <50nH )

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number PF2201
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0100 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers