Riedon, Inc. Chip Resistor - Surface Mount HVC0805H-330MK8

Description
330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-1613-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1613-2-ND
Chip Resistor - Surface Mount 696-1613-2-ND
330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1613-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1613-6-ND
Chip Resistor - Surface Mount 696-1613-6-ND
330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-1613-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-1613-1-ND
Chip Resistor - Surface Mount 696-1613-1-ND
330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

330 MOhms ±10% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1613-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details