Riedon, Inc. Leaded Resistor HVR30

Description
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Description
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - HVR30 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
HVR30
Leaded Resistor HVR30
Resistances from 1M to 10TOhms Power Rating 1 to 3Watts Resistance Tolerances to ± 0.25% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Resistances from 1M to 10TOhms
Power Rating 1 to 3Watts
Resistance Tolerances to ± 0.25%
TCR’s to ±25ppm/K
Non-Magnetic
High Value Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HVR30
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1.00E6 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details